Texas Instruments TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay TL7715ACP

Description
Single SVS For 15V Systems W/Pgmmable Time Delay 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Single SVS For 15V Systems W/Pgmmable Time Delay 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay - TL7715ACP - Texas Instruments
Dallas, TX, United States
TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay
TL7715ACP
TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay TL7715ACP
Single SVS For 15V Systems W/Pgmmable Time Delay 8-PDIP 0 to 70

Single SVS For 15V Systems W/Pgmmable Time Delay 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7715ACP - 1268560-TL7715ACP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7715ACP
1268560-TL7715ACP
PMIC - PMIC - Supervisors - TL7715ACP 1268560-TL7715ACP
Manufacturer: Texas Instruments Win Source Part Number: 1268560-TL7715ACP Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 13.5V Family Name: TL7715A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Introduction Date: June 20, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268560-TL7715ACP
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 13.5V
Family Name: TL7715A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Introduction Date: June 20, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 1.8mA 13.8V Voltage Supervisor IC
691-TL7715ACP
15V 1.8mA 13.8V Voltage Supervisor IC 691-TL7715ACP
15V Supervisor IC, 1.8mA, 13.8V OV, 13.2V UV, 8-PDIP Product overview: TL7715ACP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.8mA, 13.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, 1.8mA, 13.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7715ACP can be used for catalog matching and distributor lookup.

15V Supervisor IC, 1.8mA, 13.8V OV, 13.2V UV, 8-PDIP Product overview: TL7715ACP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.8mA, 13.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 15V, 1.8mA, 13.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7715ACP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL7715ACP - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +13.5V, BIPolar, PDIP8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +13.5V, BIPolar, PDIP8

Supplier's Site Datasheet
Supervisors - 296-3252-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3252-5-ND
Supervisors 296-3252-5-ND
Supervisor Complementary 1 Channel 8-PDIP

Supervisor Complementary 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - Supervisors - TL7715ACP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7715ACP
PMIC - Supervisors TL7715ACP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7715ACP
Supervisory Circuits TL7715ACP
Supervisory Circuits Supply V Sup

Supervisory Circuits Supply V Sup

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7715ACP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7715ACP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7715ACP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site
Supervisors - TL7715ACP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7715ACP
Supervisors TL7715ACP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7715ACP 1268560-TL7715ACP 691-TL7715ACP TL7715ACP 296-3252-5-ND TL7715ACP TL7715ACP TL7715ACP TL7715ACP
Product Name TL7715A Single SVS For 15V Systems W/Pgmmable Time Delay PMIC - PMIC - Supervisors - TL7715ACP 15V 1.8mA 13.8V Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High Open Drain; Active Low; Active High Complementary Open Drain
Type PDIP,SOIC DIP P DIP; PDIP; PDIP8 DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details