Single Supply-Voltage Supervisor 8-PDIP -40 to 85
Single-supply voltage supervisor 8-PDIP -40 to 85 Product overview: TL7733BIP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7733BIP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107984-TL7733BIP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +3.08V, BIPolar, PDIP8
Supervisory Circuits Supply V
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7733BIP | 691-TL7733BIP | 1107984-TL7733BIP | TL7733BIP | TL7733BIP | TL7733BIP | TL7733BIP |
| Product Name | TL7733B Single Supply-Voltage Supervisor | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7733BIP | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SOIC | P | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 1800 µA | 1800 µA |