Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +4.55V, PDSO8
Supervisor Complementary 1 Channel 8-SOIC
5V Single Supervisor IC, 4.5-4.6V Reset, 1.8mA, 8-SOIC Product overview: TL7705BCD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.6V, 1.8mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.6V, 1.8mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BCD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054858-TL7705BCD
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
IC SUPERVISOR 1 CHANNEL 8SOIC
SUPERVISOR SINGLE SUPPLY, SMD, 7705; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.6V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 4.55V Monitor
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705BCD | TL7705BCD | 296-1298-5-ND | 691-TL7705BCD | 054858-TL7705BCD | TL7705BCD | 54AH1600 | TL7705BCD | TL7705BCD | TL7705BCD |
| Product Name | TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | Supervisors | 5V 4.6V 1.8mA SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7705BCD | PMIC - Supervisors | Supervisor Single Supply, Smd, 7705; Threshold Voltage Texas Instruments | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | |||||
| Features | Manual Reset | Manual Reset | ||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Complementary | Open Drain | |||||
| Type | PDIP,SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| IQ | 1800 µA | 1800 µA |