The TL7712A is a supply-voltage supervisor designed for microcomputer and microprocessor systems, monitoring the supply voltage at the SENSE input to generate reset signals during undervoltage conditions. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm, with an operating temperature range of 0°C to 70°C. The device features a precision voltage sensor, temperature-compensa
Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70
Supervisor Complementary 1 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 212973-TL7712ACDRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 10.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Single-supply supervisor for 12-V systems with programmable delay time 8-SOIC 0 to 70 Product overview: TL7712ACDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7712ACDRG4 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Single SVS For 12V Systems
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7712ACDRG4 | TL7712ACDRG4-ND | 212973-TL7712ACDRG4 | 691-TL7712ACDRG4 | TL7712ACDRG4 | TL7712ACDRG4 | TL7712ACDRG4 | TL7712ACDRG4 |
| Product Name | TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay | Supervisors | PMIC - PMIC - Supervisors - TL7712ACDRG4 | SOIC Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Complementary | Open Drain | |||
| Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | D | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA | 3000 µA |