Texas Instruments Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85 | |
| 200-mA Step Down Converter MicroSiP Module with 360nA quiescent current 9-uSiP -40 to 85 | |
| 3A, High-Efficiency Step-Down Converter Module with Integrated Inductor 8-uSiP -40 to 85 | |
| 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) 8-uSiP -40 to 85 | |
| 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85 | |
| 600mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm). 8-uSiP -40 to 85 | |
| 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module 8-uSiP -40 to 85 | |
| ?5V, 250mA Dual Output Power Supply 12-WSON -40 to 85 | |
| Dual Positive and Negative Outputs (1800mA) 24-VQFN -40 to 85 | |
| Dual Positive and Negative Outputs (700mA) 24-VQFN -40 to 85 | |
| Fully Integrated 8-Channel DC/DC Converter For Digital Still Cameras 48-VQFN -25 to 85 | |
| High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85 | |
| Single-Inductor,Mult iple-Output(SIMO)Reg ulator 16-WQFN -40 to 85 | |
| Three DC-DC converters with Integrated FET and 2 USB Switches 40-VQFN -40 to 85 |
| << Prev |