Buck-Boost Converter, 1.8-5.5V In, 3.3V Out, 800mA, 96% Eff, SON Product overview: TPS63031DSKR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 5.5V, 3.3V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 5.5V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS63031DSKR can be used for catalog matching and distributor lookup.
Buck-boost type 3.3V 1.8V~5.5V 900mA SON-10-EP(2.5x2.5) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TPS63031DSKR | TPS63031DSKR |
| Product Name | Buck Boost 5.5V 3.3V Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; SON | |
| Output Voltage | 3.3 volts | 3.3 volts |
| Input Voltage | 5.5 volts | 1.8 to 5.5 volts |
| IOUT | 0.8000 amps | 0.9000 amps |