1.6A DC-DC Step-Down Converter Module, 2.5-5.5V In, 9-Pin, Industrial Product overview: TPS8268120SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Buck, 1.6A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Buck, 1.6A, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268120SIPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 805653-TPS8268120SIP
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.5V
Voltage - Output 1: 1.2V
Efficiency: 90%
Supplier Device Package: 9-USIP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 9-VBGA
Current - Output (Maximum): 1.6A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TPS8268120SIPR | 805653-TPS8268120SIPR |
| Product Name | Industrial Buck 1.6A 5.5V Step-Down DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TPS8268120SIPR |
| Input Voltage | 5.5 volts | 5.5 volts |