Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output 1: 1.233 ~ 15V
Current - Output (Max): 100mA
3-65V In, 100mA Step-Down DC/DC Controller, 2.8x3.7mm uSiP Product overview: TPSM265R1SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 65V, 100mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM265R1SILR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TPSM265R1SILR | |
| Product Name | Power Supplies - Board Mount DC DC Converters | Buck 65V 100mA Step-Down DC-DC Converter IC |
| Output Voltage | 3 to 65 volts |