Texas Instruments TPS65530A Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras TPS65530ARSLT

Description
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85
Request a Quote
Description
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65530A is a fully integrated 8-channel DC/DC converter designed specifically for digital still cameras. It features seven channels with integrated power MOSFETs, supporting various configurations including boost, buck, buck-boost, and invert modes. The device operates within a supply voltage range of 1.5 V to 5.5 V and is capable of delivering output currents suitable for different applications, such as powering CCDs and driving LED backlights. The converter includes several protection features, including undervoltage lockout, thermal shutdown, overvoltage protection, and overcurrent protection for most channels. It also supports a low-power suspend mode, making it efficient for battery-operated devices. The TPS65530A operates over a temperature range of -25°C to 85°C and comes in a compact 48-pin QFN package, facilitating integration into space-constrained designs. This product is suitable for applications in portable electronics and digital still cameras, where multiple power rails are required.

Datasheet Summary
Powered by GS/AI

The TPS65530A is a fully integrated 8-channel DC/DC converter designed specifically for digital still cameras. It features seven channels with integrated power MOSFETs, supporting various configurations including boost, buck, buck-boost, and invert modes. The device operates within a supply voltage range of 1.5 V to 5.5 V and is capable of delivering output currents suitable for different applications, such as powering CCDs and driving LED backlights. The converter includes several protection features, including undervoltage lockout, thermal shutdown, overvoltage protection, and overcurrent protection for most channels. It also supports a low-power suspend mode, making it efficient for battery-operated devices. The TPS65530A operates over a temperature range of -25°C to 85°C and comes in a compact 48-pin QFN package, facilitating integration into space-constrained designs. This product is suitable for applications in portable electronics and digital still cameras, where multiple power rails are required.

Suppliers

Company
Product
Description
Supplier Links
TPS65530A Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras - TPS65530ARSLT - Texas Instruments
Dallas, TX, United States
TPS65530A Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras
TPS65530ARSLT
TPS65530A Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras TPS65530ARSLT
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85

Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category DC-DC Converter Chips
Product Number TPS65530ARSLT
Product Name TPS65530A Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras
Package Type Other; VQFN
Features Power Sequencing
Output Voltage -10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 5V 3A 38V DC-DC Converter IC - 132-PT6302R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details