Win Source Part Number: 973691-TPSM828211SIL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.2V
Efficiency: 95%
Package / Case: 10-TFDFN Module
Supplier Device Package: 10-uSIP (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM828211SILRCT
5.5-V INPUT, 1-A STEP-DOWN MODUL Product overview: TPSM828211SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM828211SILR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 973691-TPSM828211SILR | 132-TPSM828211SILR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |
| Output Voltage | 2.4 to 5.5 volts | 1.2 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |