Texas Instruments TPS8268105 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module TPS8268105SIPR

Description
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85
Request a Quote Datasheet
Description
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS8268105 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module - TPS8268105SIPR - Texas Instruments
Dallas, TX, United States
TPS8268105 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module
TPS8268105SIPR
TPS8268105 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module TPS8268105SIPR
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85

1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1383702-TPS8268105SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383702-TPS8268105SIPR
Power Supplies - Board Mount - DC DC Converters 1383702-TPS8268105SIPR
Win Source Part Number: 1383702-TPS8268105SI PR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Applications: ITE (Commercial) Standard Package: 3,000 pcs Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.05V Efficiency: 90% Mounting Type: Surface Mount Package / Case: 9-SMD Module Supplier Device Package: 9-USIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: TPS8268105 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1383702-TPS8268105SIPR
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel (TR)
Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Applications: ITE (Commercial)
Standard Package: 3,000 pcs
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.05V
Efficiency: 90%
Mounting Type: Surface Mount
Package / Case: 9-SMD Module
Supplier Device Package: 9-USIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: TPS8268105
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS8268105SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPS8268105SIPR
Buck Step-Down DC-DC Converter IC 132-TPS8268105SIPR
1.6-A, HIGH-EFFICIENCY MicroSiP™ STEP-DOWN CONVERTER Module 9-uSiP -40 to 85 Product overview: TPS8268105SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268105SIPR can be used for catalog matching and distributor lookup.

1.6-A, HIGH-EFFICIENCY MicroSiP™ STEP-DOWN CONVERTER Module 9-uSiP -40 to 85 Product overview: TPS8268105SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268105SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS8268105SIPR 1383702-TPS8268105SIPR 132-TPS8268105SIPR
Product Name TPS8268105 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data