Texas Instruments TPS65130 Dual Positive and Negative Outputs (700mA) TPS65130RGERG4

Description
Dual Positive and Negative Outputs (700mA) 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Positive and Negative Outputs (700mA) 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65130 Dual Positive and Negative Outputs (700mA) - TPS65130RGERG4 - Texas Instruments
Dallas, TX, United States
TPS65130 Dual Positive and Negative Outputs (700mA)
TPS65130RGERG4
TPS65130 Dual Positive and Negative Outputs (700mA) TPS65130RGERG4
Dual Positive and Negative Outputs (700mA) 24-VQFN -40 to 85

Dual Positive and Negative Outputs (700mA) 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGERG4 - 1273005-TPS65130RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGERG4
1273005-TPS65130RGERG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGERG4 1273005-TPS65130RGERG4
Manufacturer: Texas Instruments Win Source Part Number: 1273005-TPS65130RGER G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck-Boost Frequency - Switching: 1.38MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 700mA (Switch) Family Name: TPS65130 Output Voltage: 3.2V, -2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Output Voltage MAX: 15V, -15V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TPS65130RGER; TPS65130RGETG4; MAX8614ETD+; Introduction Date: September 01, 2004 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273005-TPS65130RGERG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 700mA (Switch)
Family Name: TPS65130
Output Voltage: 3.2V, -2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Output Voltage MAX: 15V, -15V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS65130RGER; TPS65130RGETG4; MAX8614ETD+;
Introduction Date: September 01, 2004
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number TPS65130RGERG4 1273005-TPS65130RGERG4
Product Name TPS65130 Dual Positive and Negative Outputs (700mA) PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65130RGERG4
Package Type Other; VQFN Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers
CSD95375Q4M 25A Synchronous Buck NexFET? Power Stage - CSD95375Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Power Supply Chip >> DC-DC Converters - LM2776DBVR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Output Voltage -5.5 to -2.7 volts
View Details