Texas Instruments Power Supplies - Board Mount DC DC Converters TPSM63610RDFR

Description
Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: TPSM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Applications: ITE (Commercial) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: TPSM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Applications: ITE (Commercial) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: TPSM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Applications: ITE (Commercial) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: TPSM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet
DC-DC Converter IC - 132-TPSM63610RDFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM63610RDFR
DC-DC Converter IC 132-TPSM63610RDFR
HIGH-DENSITY, 36-V INPUT, 1-V TO Product overview: TPSM63610RDFR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63610RDFR can be used for catalog matching and distributor lookup.

HIGH-DENSITY, 36-V INPUT, 1-V TO Product overview: TPSM63610RDFR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63610RDFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM63610RDFR
Product Name Power Supplies - Board Mount DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel (TR) Cut Tape (CT) Other; Tape & Reel (TR)
Output Voltage 20 volts
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data