Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM82813SSILR

Description
Win Source Part Number: 1017279-TPSM82813SSI LR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82813SSILRDK R,296-TPSM82813SSILR TR,296-TPSM82813SSIL RCT Base Product Number: TPSM82813
Request a Quote Datasheet
Description
Win Source Part Number: 1017279-TPSM82813SSI LR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82813SSILRDK R,296-TPSM82813SSILR TR,296-TPSM82813SSIL RCT Base Product Number: TPSM82813
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1017279-TPSM82813SSILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1017279-TPSM82813SSILR
Power Supplies - Board Mount - DC DC Converters 1017279-TPSM82813SSILR
Win Source Part Number: 1017279-TPSM82813SSI LR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82813SSILRDK R,296-TPSM82813SSILR TR,296-TPSM82813SSIL RCT Base Product Number: TPSM82813

Win Source Part Number: 1017279-TPSM82813SSILR
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 5.5V
Package / Case: 14-DFN Module
Supplier Device Package: 14-uSIP (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM82813SSILRDKR,296-TPSM82813SSILRTR,296-TPSM82813SSILRCT
Base Product Number: TPSM82813

Buy Now
Buck Step-Down DC-DC Converter IC - 132-TPSM82813SSILR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPSM82813SSILR
Buck Step-Down DC-DC Converter IC 132-TPSM82813SSILR
2.75-V to 6-V, 3-A step-down module with adjustable-frequency & tracking in 3 x 4-mm µSIP package 14-uSiP -40 to 125 Product overview: TPSM82813SSILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82813SSILR can be used for catalog matching and distributor lookup.

2.75-V to 6-V, 3-A step-down module with adjustable-frequency & tracking in 3 x 4-mm µSIP package 14-uSiP -40 to 125 Product overview: TPSM82813SSILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82813SSILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1017279-TPSM82813SSILR 132-TPSM82813SSILR
Product Name Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data