Texas Instruments Isolated DC-DC Converter IC UCC12050DVER

Description
500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVER from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12050DVER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVER from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12050DVER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated DC-DC Converter IC - 132-UCC12050DVER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated DC-DC Converter IC
132-UCC12050DVER
Isolated DC-DC Converter IC 132-UCC12050DVER
500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVER from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12050DVER can be used for catalog matching and distributor lookup.

500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVER from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12050DVER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 983077-UCC12050DVER - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
983077-UCC12050DVER
Power Supplies - Board Mount - DC DC Converters 983077-UCC12050DVER
Win Source Part Number: 983077-UCC12050DVER Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off Package: Tape & Reel Applications: ITE (Commercial), Laboratory, Medical Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 500 mW Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 140mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V, 5V Efficiency: 60% Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC12050DVERDKR, 296-UCC12050DVERCT,2 96-UCC12050DVERTR Base Product Number: UCC12050 Approval Agency: CQC, TUV, UL, VDE

Win Source Part Number: 983077-UCC12050DVER
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Features: Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial), Laboratory, Medical
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 500 mW
Control Features: Enable, Active High
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 140mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V, 5V
Efficiency: 60%
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC12050DVERDKR,296-UCC12050DVERCT,296-UCC12050DVERTR
Base Product Number: UCC12050
Approval Agency: CQC, TUV, UL, VDE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-UCC12050DVER 983077-UCC12050DVER
Product Name Isolated DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IP2034TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
Power Supplies Board Mount DCDC Converters - LMZM33606RLXR - 846014-LMZM33606RLXR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers