600mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm). 8-uSiP -40 to 85
600mA, High-Efficiency MicroSiP™ Step-Down Converter Module (Profile <1.0mm). 8-uSiP -40 to 85 Product overview: TPS82677SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82677SIPR can be used for catalog matching and distributor lookup.
DC/DC CONVERTER 1.2V 0.72W
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | TPS82677SIPR | 132-TPS82677SIPR | 815-TPS82677SIPR |
| Product Name | TPS82677 600mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm). | Buck 600mA Step-Down DC-DC Converter IC | DC/DC CONVERTER 1.2V 0.72W |
| Package Type | Other; uSiP | Other; BGA | Other; 8-BGA Module |
| Features | Enable,Light Load Efficiency,Output Discharge | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts |
| Input Voltage | 2.3 to 4.8 volts | 4.8 volts | 3.6 volts |