Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM84212EAB

Description
Win Source Part Number: 1232645-TPSM84212EAB Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Linear Regulator Replacement Features: OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 80 Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 14.5V Voltage - Input (Max): 28V Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm) Alternative Parts (Cross-Reference): TPSM84212EAB .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPSM84212EAB,2 156-TPSM84212EAB,TPS M84212EAB-ND,296-470 75 Base Product Number: TPSM84212
Request a Quote Datasheet
Description
Win Source Part Number: 1232645-TPSM84212EAB Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Linear Regulator Replacement Features: OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 80 Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 14.5V Voltage - Input (Max): 28V Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm) Alternative Parts (Cross-Reference): TPSM84212EAB .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPSM84212EAB,2 156-TPSM84212EAB,TPS M84212EAB-ND,296-470 75 Base Product Number: TPSM84212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232645-TPSM84212EAB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232645-TPSM84212EAB
Power Supplies - Board Mount - DC DC Converters 1232645-TPSM84212EAB
Win Source Part Number: 1232645-TPSM84212EAB Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Linear Regulator Replacement Features: OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 80 Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 14.5V Voltage - Input (Max): 28V Voltage - Output 1: 12V Efficiency: 94% Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm) Alternative Parts (Cross-Reference): TPSM84212EAB .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPSM84212EAB,2 156-TPSM84212EAB,TPS M84212EAB-ND,296-470 75 Base Product Number: TPSM84212

Win Source Part Number: 1232645-TPSM84212EAB
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Linear Regulator Replacement
Features: OCP, OTP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 80
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 14.5V
Voltage - Input (Max): 28V
Voltage - Output 1: 12V
Efficiency: 94%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm)
Alternative Parts (Cross-Reference): TPSM84212EAB .;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPSM84212EAB,2156-TPSM84212EAB,TPSM84212EAB-ND,296-47075
Base Product Number: TPSM84212

Buy Now Datasheet
1.5A 28V 12V DC-DC Converter IC - 132-TPSM84212EAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 28V 12V DC-DC Converter IC
132-TPSM84212EAB
1.5A 28V 12V DC-DC Converter IC 132-TPSM84212EAB
1.5A DC/DC Regulator, 28V In, 12V Out, 3-SIP Product overview: TPSM84212EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 28V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 28V, 12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84212EAB can be used for catalog matching and distributor lookup.

1.5A DC/DC Regulator, 28V In, 12V Out, 3-SIP Product overview: TPSM84212EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 28V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 28V, 12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84212EAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1232645-TPSM84212EAB 132-TPSM84212EAB
Product Name Power Supplies - Board Mount - DC DC Converters 1.5A 28V 12V DC-DC Converter IC
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details