Texas Instruments Buck 17V 2A Step-Down DC-DC Converter IC TPS82140SILR

Description
17V Input 2A Synchronous Step-Down Converter MicroSiP™ Module With Integrated Inductor 8-uSiP -40 to 125 Product overview: TPS82140SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82140SILR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17V Input 2A Synchronous Step-Down Converter MicroSiP™ Module With Integrated Inductor 8-uSiP -40 to 125 Product overview: TPS82140SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82140SILR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 17V 2A Step-Down DC-DC Converter IC - 132-TPS82140SILR - ERSAELECTRONICS PTE. LTD.
Singapore
Buck 17V 2A Step-Down DC-DC Converter IC
132-TPS82140SILR
Buck 17V 2A Step-Down DC-DC Converter IC 132-TPS82140SILR
17V Input 2A Synchronous Step-Down Converter MicroSiP™ Module With Integrated Inductor 8-uSiP -40 to 125 Product overview: TPS82140SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82140SILR can be used for catalog matching and distributor lookup.

17V Input 2A Synchronous Step-Down Converter MicroSiP™ Module With Integrated Inductor 8-uSiP -40 to 125 Product overview: TPS82140SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82140SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TPS82140SILR - 814150-TPS82140SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82140SILR
814150-TPS82140SILR
Power Supplies Board Mount DCDC Converters - TPS82140SILR 814150-TPS82140SILR
Manufacturer: Texas Instruments Win Source Part Number: 814150-TPS82140SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 0.9 ~ 6V Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm) Maximum Input Voltage: 17V Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 814150-TPS82140SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 3V
Voltage - Output 1: 0.9 ~ 6V
Supplier Device Package: 8-uSIP
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)
Maximum Input Voltage: 17V
Manufacturer Package: 8-LDFN Exposed Pad, Module
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPS82140SILR 814150-TPS82140SILR
Product Name Buck 17V 2A Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TPS82140SILR
Input Voltage 17 volts 17 volts
Unlock Full Specs
to access all available technical data