Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM82810SILR

Description
Win Source Part Number: 978718-TPSM82810SILR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82810SILRDKR ,296-TPSM82810SILRTR ,296-TPSM82810SILRCT Base Product Number: TPSM82810
Request a Quote Datasheet
Description
Win Source Part Number: 978718-TPSM82810SILR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82810SILRDKR ,296-TPSM82810SILRTR ,296-TPSM82810SILRCT Base Product Number: TPSM82810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 978718-TPSM82810SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
978718-TPSM82810SILR
Power Supplies - Board Mount - DC DC Converters 978718-TPSM82810SILR
Win Source Part Number: 978718-TPSM82810SILR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.75V Voltage - Input (Max): 6V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 14-DFN Module Supplier Device Package: 14-uSIP (4x3) Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM82810SILRDKR ,296-TPSM82810SILRTR ,296-TPSM82810SILRCT Base Product Number: TPSM82810

Win Source Part Number: 978718-TPSM82810SILR
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.6 ~ 5.5V
Package / Case: 14-DFN Module
Supplier Device Package: 14-uSIP (4x3)
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.16" L x 0.12" W x 0.09" H (4.0mm x 3.0mm x 2.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM82810SILRDKR,296-TPSM82810SILRTR,296-TPSM82810SILRCT
Base Product Number: TPSM82810

Buy Now
Buck Step-Down DC-DC Converter IC - 132-TPSM82810SILR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPSM82810SILR
Buck Step-Down DC-DC Converter IC 132-TPSM82810SILR
2.75-V to 6-V, 4-A step-down module with adjustable-frequency & tracking in 3 x 4-mm µSIP package 14-uSiP -40 to 125 Product overview: TPSM82810SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82810SILR can be used for catalog matching and distributor lookup.

2.75-V to 6-V, 4-A step-down module with adjustable-frequency & tracking in 3 x 4-mm µSIP package 14-uSiP -40 to 125 Product overview: TPSM82810SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82810SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 978718-TPSM82810SILR 132-TPSM82810SILR
Product Name Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R - 815-LM4510SD - Utmel Electronic Limited
Specs
Input Voltage 3.6 volts
IOUT 1.8 amps
Operating Temperature -40 to ? C (-40 to ? F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters ICs - 1223371 - RS Components, Ltd.
Specs
Package Type Other; Sot-25
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details