Texas Instruments TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) TPS826951SIPR

Description
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85
Request a Quote Datasheet
Description
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) - TPS826951SIPR - Texas Instruments
Dallas, TX, United States
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm)
TPS826951SIPR
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) TPS826951SIPR
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85

High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1383703-TPS826951SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383703-TPS826951SIPR
Power Supplies - Board Mount - DC DC Converters 1383703-TPS826951SIPR
Win Source Part Number: 1383703-TPS826951SIP R Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: OCP, OTP, SCP, UVLO Package: Tape & Reel Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Standard Package: 3,000 pcs Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 2.5V Efficiency: 95% Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-uSIP (2.9x2.3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: TPS826951 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1383703-TPS826951SIPR
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Applications: ITE (Commercial)
Standard Package: 3,000 pcs
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 2.5V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Supplier Device Package: 8-uSIP (2.9x2.3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: TPS826951
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS826951SIPR - ERSAELECTRONICS PTE. LTD.
Singapore
Buck Step-Down DC-DC Converter IC
132-TPS826951SIPR
Buck Step-Down DC-DC Converter IC 132-TPS826951SIPR
High-Efficiency MicroSiP™ Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85 Product overview: TPS826951SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826951SIPR can be used for catalog matching and distributor lookup.

High-Efficiency MicroSiP™ Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85 Product overview: TPS826951SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826951SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS826951SIPR 1383703-TPS826951SIPR 132-TPS826951SIPR
Product Name TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; Tape & Reel Other; BGA
Features Enable,Light Load Efficiency
Output Voltage 2.5 volts 2.3 to 4.8 volts 2.5 volts
Input Voltage 2.3 to 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data