Manufacturer: Texas Instruments
Win Source Part Number: 1272882-TPS62205DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62205
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): SC4626YSKTRT; RT8009-25PB; RT8009-25GB;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
2.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85 Product overview: TPS62205DBVRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, SOT-23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62205DBVRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1272882-TPS62205DBVRG4 | 739-TPS62205DBVRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62205DBVRG4 | Buck SOT-23 Step-Down DC-DC Converter IC |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 |
| Output Voltage | 2.5 volts | 2.5 volts |
| Input Voltage | 2.5 volts | 6 volts |
| IOUT | 0.3000 amps | 0.3000 amps |