Win Source Part Number: 959431-TPSM53604RDAR
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 7V
Efficiency: 95%
Package / Case: 14-PowerBQFN Module
Supplier Device Package: 15-B3QFN (5x5.5)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM53604RDARDKR
Base Product Number: TPSM53604
36-V, 4-A step-down power module in small 5.5 x 5 x 4-mm Enhanced HotRod™ QFN with simple footprint 15-B3QFN -40 to 125 Product overview: TPSM53604RDAR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, QFN, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM53604RDAR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 959431-TPSM53604RDAR | 132-TPSM53604RDAR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Buck QFN Step-Down DC-DC Converter IC |
| Package Type | Other; 15-B3QFN (5x5.5) |