Texas Instruments TPS82672 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) TPS82672SIPT

Description
600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) 8-uSiP -40 to 85
Request a Quote Datasheet
Description
600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS82672 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) - TPS82672SIPT - Texas Instruments
Dallas, TX, United States
TPS82672 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm)
TPS82672SIPT
TPS82672 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) TPS82672SIPT
600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) 8-uSiP -40 to 85

600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) 8-uSiP -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1353849-TPS82672SIPT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1353849-TPS82672SIPT
Power Supplies - Board Mount - DC DC Converters 1353849-TPS82672SIPT
Win Source Part Number: 1353849-TPS82672SIPT Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Non-Isolated PoL Module MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: MicroSip™ Package: Tape & Reel Product Status: Active Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 8-SMD Module Supplier Device Package: 8-uSIP (2.9x2.3) Base Product Number: TPS82672 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 600mA Voltage - Input (Max): 4.8V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 2.3V Voltage - Output 1: 1.5V Efficiency: 90%

Win Source Part Number: 1353849-TPS82672SIPT
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Non-Isolated PoL Module
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MicroSip™
Package: Tape & Reel
Product Status: Active
Features: Remote On/Off, OCP, OTP, UVLO
Package / Case: 8-SMD Module
Supplier Device Package: 8-uSIP (2.9x2.3)
Base Product Number: TPS82672
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 600mA
Voltage - Input (Max): 4.8V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 2.3V
Voltage - Output 1: 1.5V
Efficiency: 90%

Buy Now Datasheet
Buck 600mA 1.5V Step-Down DC-DC Converter IC - 132-TPS82672SIPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 600mA 1.5V Step-Down DC-DC Converter IC
132-TPS82672SIPT
Buck 600mA 1.5V Step-Down DC-DC Converter IC 132-TPS82672SIPT
600mA DC/DC Step-Down Converter, 1.5V Fixed Output, 90% Eff, VFBGA Product overview: TPS82672SIPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, 1.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82672SIPT can be used for catalog matching and distributor lookup.

600mA DC/DC Step-Down Converter, 1.5V Fixed Output, 90% Eff, VFBGA Product overview: TPS82672SIPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, 1.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82672SIPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS82672SIPT 1353849-TPS82672SIPT 132-TPS82672SIPT
Product Name TPS82672 600-mA, High-Efficiency MicroSiP? Step-Down Converter Module (Profile <1.0mm) Power Supplies - Board Mount - DC DC Converters Buck 600mA 1.5V Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; Tape & Reel Other; VFBGA
Features Enable,Light Load Efficiency,Spread Spectrum
Output Voltage 1.5 volts 2.3 to 4.8 volts 1.5 volts
Input Voltage 2.3 to 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data