Texas Instruments DC-DC Converter IC TPSM560R6RDAR

Description
4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM560R6RDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6RDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM560R6RDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6RDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 132-TPSM560R6RDAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM560R6RDAR
DC-DC Converter IC 132-TPSM560R6RDAR
4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM560R6RDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6RDAR can be used for catalog matching and distributor lookup.

4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM560R6RDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6RDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 969471-TPSM560R6RDAR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
969471-TPSM560R6RDAR
Power Supplies - Board Mount - DC DC Converters 969471-TPSM560R6RDAR
Win Source Part Number: 969471-TPSM560R6RDAR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 3.6 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 6V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM560R6RDARTR, 296-TPSM560R6RDARCT, 296-TPSM560R6RDARDKR

Win Source Part Number: 969471-TPSM560R6RDAR
Category: Power Supplies - Board Mount>DC DC Converters
Series: HotRod™
Type: Non-Isolated PoL Module
Features: Adjustable Output, Standby Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 3.6 W
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output 1: 1 ~ 6V
Efficiency: 86%
Package / Case: 14-PowerBQFN Module
Supplier Device Package: 15-B3QFN (5x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM560R6RDARTR,296-TPSM560R6RDARCT,296-TPSM560R6RDARDKR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM560R6RDAR 969471-TPSM560R6RDAR
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Output Voltage 1 to 6 volts 4.2 to 60 volts
Input Voltage 60 volts
IOUT 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details