Manufacturer: Texas Instruments
Win Source Part Number: 938044-UCC12050DVE
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V, 5V - - - 140mA, 100mA 4.5V - 5.5V Input
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UCC12050
Categories: Power Supplies - Board Mount
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12050DVE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 938044-UCC12050DVE | 132-UCC12050DVE |
| Product Name | Power Supplies Board Mount DCDC Converters - UCC12050DVE | Isolated DC-DC Converter IC |
| Package Type | SOIC; Other; 16-SOIC |