Texas Instruments TPS8268150 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module TPS8268150SIPR

Description
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85
Request a Quote Datasheet
Description
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS8268150 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module - TPS8268150SIPR - Texas Instruments
Dallas, TX, United States
TPS8268150 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module
TPS8268150SIPR
TPS8268150 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module TPS8268150SIPR
1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85

1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module 9-uSiP -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1171315-TPS8268150SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1171315-TPS8268150SIPR
Power Supplies - Board Mount - DC DC Converters 1171315-TPS8268150SIPR
Win Source Part Number: 1171315-TPS8268150SI PR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.5V Efficiency: 90% Package / Case: 9-SMD Module Supplier Device Package: 9-USIP Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS8268150

Win Source Part Number: 1171315-TPS8268150SIPR
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.5V
Efficiency: 90%
Package / Case: 9-SMD Module
Supplier Device Package: 9-USIP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS8268150

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS8268150SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPS8268150SIPR
Buck Step-Down DC-DC Converter IC 132-TPS8268150SIPR
1.6-A, High-Efficency MicroSiP™ Step-Down Converter Module 9-uSiP -40 to 85 Product overview: TPS8268150SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268150SIPR can be used for catalog matching and distributor lookup.

1.6-A, High-Efficency MicroSiP™ Step-Down Converter Module 9-uSiP -40 to 85 Product overview: TPS8268150SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268150SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS8268150SIPR 1171315-TPS8268150SIPR 132-TPS8268150SIPR
Product Name TPS8268150 1.6-A, HIGH-EFFICIENCY MicroSiP? STEP-DOWN CONVERTER Module Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 600mA 5.5V 3.3V Step-Down DC-DC Converter IC - 739-LM3677TL-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 3.3 volts
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
2 suppliers
LM3243 2.7MHz, 2.5A Step-Down DC-DC Converter with Analog Bypass Mode for 2G/3G/4G PAs - LM3243TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers