Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM33625RDNR

Description
Win Source Part Number: 1351508-TPSM33625RDN R Category: Power Supplies - Board Mount - DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.18" L x 0.14" W x 0.08" H (4.5mm x 3.5mm x 2.1mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 15V Efficiency: 95% Mounting Type: Surface Mount, Wettable Flank Package / Case: 11-PowerFQFN Module Supplier Device Package: 11-QFN-FCMOD (4.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1351508-TPSM33625RDN R Category: Power Supplies - Board Mount - DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.18" L x 0.14" W x 0.08" H (4.5mm x 3.5mm x 2.1mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 15V Efficiency: 95% Mounting Type: Surface Mount, Wettable Flank Package / Case: 11-PowerFQFN Module Supplier Device Package: 11-QFN-FCMOD (4.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351508-TPSM33625RDNR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351508-TPSM33625RDNR
Power Supplies - Board Mount - DC DC Converters 1351508-TPSM33625RDNR
Win Source Part Number: 1351508-TPSM33625RDN R Category: Power Supplies - Board Mount - DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.18" L x 0.14" W x 0.08" H (4.5mm x 3.5mm x 2.1mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 15V Efficiency: 95% Mounting Type: Surface Mount, Wettable Flank Package / Case: 11-PowerFQFN Module Supplier Device Package: 11-QFN-FCMOD (4.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments

Win Source Part Number: 1351508-TPSM33625RDNR
Category: Power Supplies - Board Mount - DC DC Converters
Series: HotRod™
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Size / Dimension: 0.18" L x 0.14" W x 0.08" H (4.5mm x 3.5mm x 2.1mm)
Applications: ITE (Commercial)
Standard Package: 3,000
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 15V
Efficiency: 95%
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 11-PowerFQFN Module
Supplier Device Package: 11-QFN-FCMOD (4.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments

Buy Now Datasheet
DC-DC Converter IC - 132-TPSM33625RDNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM33625RDNR
DC-DC Converter IC 132-TPSM33625RDNR
3-V TO 36-V INPUT, 1-V TO 15-V O Product overview: TPSM33625RDNR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM33625RDNR can be used for catalog matching and distributor lookup.

3-V TO 36-V INPUT, 1-V TO 15-V O Product overview: TPSM33625RDNR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM33625RDNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1351508-TPSM33625RDNR 132-TPSM33625RDNR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data