Texas Instruments TPS82692 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module TPS82692SIPR

Description
800-mA, High-Efficiency MicroSiP? Step-Down Converter Module 8-uSiP -40 to 85
Request a Quote Datasheet
Description
800-mA, High-Efficiency MicroSiP? Step-Down Converter Module 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS82692 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module - TPS82692SIPR - Texas Instruments
Dallas, TX, United States
TPS82692 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module
TPS82692SIPR
TPS82692 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module TPS82692SIPR
800-mA, High-Efficiency MicroSiP? Step-Down Converter Module 8-uSiP -40 to 85

800-mA, High-Efficiency MicroSiP? Step-Down Converter Module 8-uSiP -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 978713-TPS82692SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
978713-TPS82692SIPR
Power Supplies - Board Mount - DC DC Converters 978713-TPS82692SIPR
Win Source Part Number: 978713-TPS82692SIPR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 2.2V Efficiency: 95% Package / Case: 8-SMD Module Supplier Device Package: 8-uSIP (2.9x2.3) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52145-6,TPS82692 SIPR-ND,296-52145-1, 296-52145-2 Base Product Number: TPS82692

Win Source Part Number: 978713-TPS82692SIPR
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 2.2V
Efficiency: 95%
Package / Case: 8-SMD Module
Supplier Device Package: 8-uSIP (2.9x2.3)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52145-6,TPS82692SIPR-ND,296-52145-1,296-52145-2
Base Product Number: TPS82692

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS82692SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPS82692SIPR
Buck Step-Down DC-DC Converter IC 132-TPS82692SIPR
800-mA, High-Efficiency MicroSiP™ Step-Down Converter Module 8-uSiP -40 to 85 Product overview: TPS82692SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82692SIPR can be used for catalog matching and distributor lookup.

800-mA, High-Efficiency MicroSiP™ Step-Down Converter Module 8-uSiP -40 to 85 Product overview: TPS82692SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82692SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS82692SIPR 978713-TPS82692SIPR 132-TPS82692SIPR
Product Name TPS82692 800-mA, High-Efficiency MicroSiP? Step-Down Converter Module Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; Tape & Reel Other; BGA
Features Enable,Light Load Efficiency,Spread Spectrum
Output Voltage 2.2 volts 2.3 to 4.8 volts 2.2 volts
Input Voltage 2.3 to 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 6V 75V 3A Step-Down DC-DC Converter IC - 739-LM5576MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP EP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC-DC Converter IC - 922-LMZ12010TZE - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers