Win Source Part Number: 1237368-TPSM5601R5HR
Category: Power Supplies - Board Mount>DC DC Converters
Series: HotRod™
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Standby Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 24 W
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output 1: 1 ~ 16V
Efficiency: 86%
Package / Case: 14-PowerBQFN Module
Supplier Device Package: 15-B3QFN (5x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM5601R5HRDARC
60-V INPUT, 1-V TO 16-V OUTPUT, Product overview: TPSM5601R5HRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5601R5HRDAR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1237368-TPSM5601R5HRDAR | 132-TPSM5601R5HRDAR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |
| Output Voltage | 4.2 to 60 volts | 1 to 16 volts |
| Output Power | 24 watts |