Texas Instruments Power Supplies Board Mount DCDC Converters - TPS82674SIPR TPS82674SIPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056000-TPS82674SIPR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-BGA Module Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.3V Voltage - Input (Maximum): 4.8V Parts Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056000-TPS82674SIPR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-BGA Module Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.3V Voltage - Input (Maximum): 4.8V Parts Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82674SIPR - 056000-TPS82674SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82674SIPR
056000-TPS82674SIPR
Power Supplies Board Mount DCDC Converters - TPS82674SIPR 056000-TPS82674SIPR
Manufacturer: Texas Instruments Win Source Part Number: 056000-TPS82674SIPR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 1.2V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-BGA Module Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.3V Voltage - Input (Maximum): 4.8V Parts Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)

Manufacturer: Texas Instruments
Win Source Part Number: 056000-TPS82674SIPR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 1.2V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Supplier Device Package: 8-uSIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-BGA Module
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 4.8V
Parts Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)

Buy Now Datasheet
600mA 1.2V DC-DC Converter IC - 132-TPS82674SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600mA 1.2V DC-DC Converter IC
132-TPS82674SIPR
600mA 1.2V DC-DC Converter IC 132-TPS82674SIPR
600mA DC/DC Converter Module, 1.2V Fixed Output, 90% Eff, VFBGA Product overview: TPS82674SIPR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82674SIPR can be used for catalog matching and distributor lookup.

600mA DC/DC Converter Module, 1.2V Fixed Output, 90% Eff, VFBGA Product overview: TPS82674SIPR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600mA, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82674SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 056000-TPS82674SIPR 132-TPS82674SIPR
Product Name Power Supplies Board Mount DCDC Converters - TPS82674SIPR 600mA 1.2V DC-DC Converter IC
Package Type Other; 8-BGA Module Other; VFBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details