Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM63602V3RDHR

Description
Win Source Part Number: 1354018-TPSM63602V3R DHR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TPSM Package: Tape & Reel Product Status: Active Features: Adjustable Output, Remote On/Off, Standby Output Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 3.3V Efficiency: 94.1%
Request a Quote Datasheet
Description
Win Source Part Number: 1354018-TPSM63602V3R DHR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TPSM Package: Tape & Reel Product Status: Active Features: Adjustable Output, Remote On/Off, Standby Output Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 3.3V Efficiency: 94.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1354018-TPSM63602V3RDHR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1354018-TPSM63602V3RDHR
Power Supplies - Board Mount - DC DC Converters 1354018-TPSM63602V3RDHR
Win Source Part Number: 1354018-TPSM63602V3R DHR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TPSM Package: Tape & Reel Product Status: Active Features: Adjustable Output, Remote On/Off, Standby Output Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 36V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 3.3V Efficiency: 94.1%

Win Source Part Number: 1354018-TPSM63602V3RDHR
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Non-Isolated PoL Module
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: TPSM
Package: Tape & Reel
Product Status: Active
Features: Adjustable Output, Remote On/Off, Standby Output
Package / Case: 30-PowerQFN Module
Supplier Device Package: 30-B0QFN (4x6)
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm)
ECCN: EAR99
Current - Output (Max): 2A
Voltage - Input (Max): 36V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 3V
Voltage - Output 1: 3.3V
Efficiency: 94.1%

Buy Now Datasheet
DC-DC Converter IC - 132-TPSM63602V3RDHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM63602V3RDHR
DC-DC Converter IC 132-TPSM63602V3RDHR
3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602V3RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602V3RDHR can be used for catalog matching and distributor lookup.

3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602V3RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602V3RDHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1354018-TPSM63602V3RDHR 132-TPSM63602V3RDHR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data