Texas Instruments OEM Parts - OEM Parts (T - Z) - UCC3588DTR UCC3588DTR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102047-UCC3588DTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Outputs: 1 Output Voltage: 1.3 V Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102047-UCC3588DTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Outputs: 1 Output Voltage: 1.3 V Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UCC3588DTR - 1102047-UCC3588DTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UCC3588DTR
1102047-UCC3588DTR
OEM Parts - OEM Parts (T - Z) - UCC3588DTR 1102047-UCC3588DTR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102047-UCC3588DTR Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Outputs: 1 Output Voltage: 1.3 V Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102047-UCC3588DTR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Outputs: 1
Output Voltage: 1.3 V
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1102047-UCC3588DTR
Product Name OEM Parts - OEM Parts (T - Z) - UCC3588DTR
Package Type SOIC; Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power Buck Step-Down DC-DC Converter IC - 739-LM5164DDAT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers