Texas Instruments TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) TPS826951SIPT

Description
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85
Request a Quote Datasheet
Description
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) - TPS826951SIPT - Texas Instruments
Dallas, TX, United States
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm)
TPS826951SIPT
TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) TPS826951SIPT
High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85

High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - TPS826951SIPT - 798260-TPS826951SIPT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826951SIPT
798260-TPS826951SIPT
Power Supplies Board Mount DCDC Converters - TPS826951SIPT 798260-TPS826951SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798260-TPS826951SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, SCP, UVLO Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.5V Efficiency: 95% Family Name: TPS826951 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM ; Introduction Date: March 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798260-TPS826951SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, SCP, UVLO
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.5V
Efficiency: 95%
Family Name: TPS826951
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): TSR 1-0525SM ;
Introduction Date: March 01, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS826951SIPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPS826951SIPT
Buck Step-Down DC-DC Converter IC 132-TPS826951SIPT
High-Efficiency MicroSiP™ Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85 Product overview: TPS826951SIPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826951SIPT can be used for catalog matching and distributor lookup.

High-Efficiency MicroSiP™ Step-Down Converter Module (PROFILE <1mm) 8-uSiP -40 to 85 Product overview: TPS826951SIPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826951SIPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS826951SIPT 798260-TPS826951SIPT 132-TPS826951SIPT
Product Name TPS826951 High-Efficiency MicroSiP? Step-Down Converter Module (PROFILE <1mm) Power Supplies Board Mount DCDC Converters - TPS826951SIPT Buck Step-Down DC-DC Converter IC
Package Type Other; uSiP Other; 8-SMD Module Other; SMD/SMT
Features Enable,Light Load Efficiency
Output Voltage 2.5 volts 2.5 volts
Input Voltage 2.3 to 4.8 volts 2.3 volts 4.8 volts
Unlock Full Specs
to access all available technical data