Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM5601R5HEXTRDAR

Description
Win Source Part Number: 970443-TPSM5601R5HEX TRDAR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 24 W Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM5601R5HEXTRD ARDKR,296-TPSM5601R5 HEXTRDARTR,296-TPSM5 601R5HEXTRDARCT
Request a Quote Datasheet
Description
Win Source Part Number: 970443-TPSM5601R5HEX TRDAR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 24 W Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM5601R5HEXTRD ARDKR,296-TPSM5601R5 HEXTRDARTR,296-TPSM5 601R5HEXTRDARCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 970443-TPSM5601R5HEXTRDAR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
970443-TPSM5601R5HEXTRDAR
Power Supplies - Board Mount - DC DC Converters 970443-TPSM5601R5HEXTRDAR
Win Source Part Number: 970443-TPSM5601R5HEX TRDAR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 24 W Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM5601R5HEXTRD ARDKR,296-TPSM5601R5 HEXTRDARTR,296-TPSM5 601R5HEXTRDARCT

Win Source Part Number: 970443-TPSM5601R5HEXTRDAR
Category: Power Supplies - Board Mount>DC DC Converters
Series: HotRod™
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Standby Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 24 W
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output 1: 1 ~ 16V
Efficiency: 86%
Package / Case: 14-PowerBQFN Module
Supplier Device Package: 15-B3QFN (5x5.5)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM5601R5HEXTRDARDKR,296-TPSM5601R5HEXTRDARTR,296-TPSM5601R5HEXTRDARCT

Buy Now
DC-DC Converter IC - 132-TPSM5601R5HEXTRDAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM5601R5HEXTRDAR
DC-DC Converter IC 132-TPSM5601R5HEXTRDAR
-55C JUNCTION, 60-V INPUT, 1-V T Product overview: TPSM5601R5HEXTRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5601R5HEXTRD AR can be used for catalog matching and distributor lookup.

-55C JUNCTION, 60-V INPUT, 1-V T Product overview: TPSM5601R5HEXTRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5601R5HEXTRDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 970443-TPSM5601R5HEXTRDAR 132-TPSM5601R5HEXTRDAR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 4.2 to 60 volts 1 to 60 volts
Output Power 24 watts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details