Texas Instruments Power Supplies Board Mount DCDC Converters - TPS82084SILR TPS82084SILR

Description
Manufacturer: Texas Instruments Win Source Part Number: 759624-TPS82084SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: SCP, OTP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP (3x2.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V Parts Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 759624-TPS82084SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: SCP, OTP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP (3x2.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V Parts Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82084SILR - 759624-TPS82084SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82084SILR
759624-TPS82084SILR
Power Supplies Board Mount DCDC Converters - TPS82084SILR 759624-TPS82084SILR
Manufacturer: Texas Instruments Win Source Part Number: 759624-TPS82084SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: SCP, OTP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.8 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 8-uSIP (3x2.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-LDFN Exposed Pad, Module Current - Output (Maximum): 2A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V Parts Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)

Manufacturer: Texas Instruments
Win Source Part Number: 759624-TPS82084SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: SCP, OTP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.8 ~ 6V
Categories: Power Supplies - Board Mount
Supplier Device Package: 8-uSIP (3x2.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-LDFN Exposed Pad, Module
Current - Output (Maximum): 2A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V
Parts Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPS82084SILR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPS82084SILR
Buck Step-Down DC-DC Converter IC 132-TPS82084SILR
2-A, High-efficiency step-down converter module with integrated inductor 8-uSiP -40 to 125 Product overview: TPS82084SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82084SILR can be used for catalog matching and distributor lookup.

2-A, High-efficiency step-down converter module with integrated inductor 8-uSiP -40 to 125 Product overview: TPS82084SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82084SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Power Modules - TPS82084SILR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
TPS82084SILR
Power Supply Chip >> Power Modules TPS82084SILR
800mV~6V 2A 2.5V~6V USIP-8 Power Modules ROHS

800mV~6V 2A 2.5V~6V USIP-8 Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips IC Power Supplies
Product Number 759624-TPS82084SILR 132-TPS82084SILR TPS82084SILR
Product Name Power Supplies Board Mount DCDC Converters - TPS82084SILR Buck Step-Down DC-DC Converter IC Power Supply Chip >> Power Modules
Package Type Other; 8-LDFN Exposed Pad, Module
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Dual Buck 42V Step-Down DC-DC Converter IC - 715-LM25119PSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 15 volts
IOUT 20 amps
IQ 0.0060 amps
View Details
2 suppliers