Texas Instruments 5.5V DC-DC Converter IC TPSM8A28RDGR

Description
DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A28RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A28RDGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A28RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A28RDGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-TPSM8A28RDGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-TPSM8A28RDGR
5.5V DC-DC Converter IC 132-TPSM8A28RDGR
DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A28RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A28RDGR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A28RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A28RDGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336756-TPSM8A28RDGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336756-TPSM8A28RDGR
Power Supplies - Board Mount - DC DC Converters 1336756-TPSM8A28RDGR
Win Source Part Number: 1336756-TPSM8A28RDGR Category: Power Supplies - Board Mount - DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm) Applications: ITE (Commercial) Standard Package: 1,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 3V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 5.5V Mounting Type: Surface Mount Package / Case: 25-PowerBQFN Module Supplier Device Package: 25-B3QFN (6.5x7.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1336756-TPSM8A28RDGR
Category: Power Supplies - Board Mount - DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Size / Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm)
Applications: ITE (Commercial)
Standard Package: 1,000
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 3V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 25-PowerBQFN Module
Supplier Device Package: 25-B3QFN (6.5x7.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM8A28RDGR 1336756-TPSM8A28RDGR
Product Name 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Output Voltage 0.6000 to 5.5 volts 3 to 16 volts
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data