Win Source Part Number: 985470-UCC12040DVER
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Package: Tape & Reel
Applications: ITE (Commercial), Laboratory, Medical
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 500 mW
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 140mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V, 5V
Efficiency: 60%
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC12040DVERCT,2
Base Product Number: UCC12040
Approval Agency: CQC, TUV, UL, VDE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 985470-UCC12040DVER |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | SOIC; Other; Tape & Reel |