Texas Instruments Power Supplies - Board Mount DC DC Converters TPSM5601R5SRDAR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: HotRod™ Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 15-PowerBQFN Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: HotRod™ Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 15-PowerBQFN Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: HotRod™ Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 15-PowerBQFN Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: HotRod™
Package: Tape & Reel (TR)
Type: Non-Isolated PoL Module
Features: Adjustable Output, Standby Output
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 15-PowerBQFN Module

Buy Now Datasheet
DC-DC Converter IC - 132-TPSM5601R5SRDAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM5601R5SRDAR
DC-DC Converter IC 132-TPSM5601R5SRDAR
4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM5601R5SRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5601R5SRDAR can be used for catalog matching and distributor lookup.

4.2-V TO 60-V INPUT, 1-V TO 6-V Product overview: TPSM5601R5SRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5601R5SRDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM5601R5SRDAR
Product Name Power Supplies - Board Mount DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 1 to 6 volts
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
LMZ22008 8A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage and Current Sharing - LMZ22008TZE/NOPB - Texas Instruments
Specs
Package Type Other; PFM
Features Current Sharing,EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers