6A, 5.5V Input Step-Down Power Module with MODE and VSEL option 24-QFM -40 to 125 Product overview: TPSM82480MOPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82480MOPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1141209-TPSM82480MOP
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5.5V
Package / Case: 24-SMD Module
Supplier Device Package: 24-QFM (7.9x3.6)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.31" L x 0.14" W x 0.06" H (7.9mm x 3.6mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-49473-1,296-4947
Base Product Number: TPSM82480
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TPSM82480MOPR | 1141209-TPSM82480MOPR |
| Product Name | Buck 6A 5.5V Step-Down DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 5.5 volts |