Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM63606RDLR

Description
Win Source Part Number: 1237364-TPSM63606RDL R Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 16V Efficiency: 91.3% Package / Case: 20-PowerBFQFN Module Supplier Device Package: 20-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM63606RDLRTR, 296-TPSM63606RDLRCT, 296-TPSM63606RDLRDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237364-TPSM63606RDL R Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 16V Efficiency: 91.3% Package / Case: 20-PowerBFQFN Module Supplier Device Package: 20-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM63606RDLRTR, 296-TPSM63606RDLRCT, 296-TPSM63606RDLRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237364-TPSM63606RDLR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237364-TPSM63606RDLR
Power Supplies - Board Mount - DC DC Converters 1237364-TPSM63606RDLR
Win Source Part Number: 1237364-TPSM63606RDL R Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 16V Efficiency: 91.3% Package / Case: 20-PowerBFQFN Module Supplier Device Package: 20-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM63606RDLRTR, 296-TPSM63606RDLRCT, 296-TPSM63606RDLRDKR

Win Source Part Number: 1237364-TPSM63606RDLR
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 16V
Efficiency: 91.3%
Package / Case: 20-PowerBFQFN Module
Supplier Device Package: 20-B3QFN (5x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM63606RDLRTR,296-TPSM63606RDLRCT,296-TPSM63606RDLRDKR

Buy Now
16V DC-DC Converter IC - 132-TPSM63606RDLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V DC-DC Converter IC
132-TPSM63606RDLR
16V DC-DC Converter IC 132-TPSM63606RDLR
DC DC CONVERTER 1-16V Product overview: TPSM63606RDLR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63606RDLR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1-16V Product overview: TPSM63606RDLR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63606RDLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237364-TPSM63606RDLR 132-TPSM63606RDLR
Product Name Power Supplies - Board Mount - DC DC Converters 16V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IR38163MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details