Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM828223SILR

Description
Win Source Part Number: 1160305-TPSM828223SI LR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 95% Package / Case: 10-TFDFN Module Supplier Device Package: 10-uSIP (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM828223SILRCT ,296-TPSM828223SILRT R,296-TPSM828223SILR DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1160305-TPSM828223SI LR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 95% Package / Case: 10-TFDFN Module Supplier Device Package: 10-uSIP (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM828223SILRCT ,296-TPSM828223SILRT R,296-TPSM828223SILR DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1160305-TPSM828223SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1160305-TPSM828223SILR
Power Supplies - Board Mount - DC DC Converters 1160305-TPSM828223SILR
Win Source Part Number: 1160305-TPSM828223SI LR Category: Power Supplies - Board Mount>DC DC Converters Series: MicroSip™ Type: Non-Isolated PoL Module Features: Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Efficiency: 95% Package / Case: 10-TFDFN Module Supplier Device Package: 10-uSIP (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM828223SILRCT ,296-TPSM828223SILRT R,296-TPSM828223SILR DKR

Win Source Part Number: 1160305-TPSM828223SILR
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Efficiency: 95%
Package / Case: 10-TFDFN Module
Supplier Device Package: 10-uSIP (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM828223SILRCT,296-TPSM828223SILRTR,296-TPSM828223SILRDKR

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-TPSM828223SILR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-TPSM828223SILR
Buck Step-Down DC-DC Converter IC 132-TPSM828223SILR
5.5-V INPUT, 2-A STEP-DOWN MODUL Product overview: TPSM828223SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM828223SILR can be used for catalog matching and distributor lookup.

5.5-V INPUT, 2-A STEP-DOWN MODUL Product overview: TPSM828223SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM828223SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1160305-TPSM828223SILR 132-TPSM828223SILR
Product Name Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 2.4 to 5.5 volts 2.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data