Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM41615MOVR

Description
Win Source Part Number: 987521-TPSM41615MOVR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 7.1V Efficiency: 90% Package / Case: 66-PowerBQFN Module Supplier Device Package: 69-QFN (16x11) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM41615MOVRCT, 296-TPSM41615MOVRTR, 296-TPSM41615MOVRDKR Base Product Number: TPSM41615
Request a Quote Datasheet
Description
Win Source Part Number: 987521-TPSM41615MOVR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 7.1V Efficiency: 90% Package / Case: 66-PowerBQFN Module Supplier Device Package: 69-QFN (16x11) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM41615MOVRCT, 296-TPSM41615MOVRTR, 296-TPSM41615MOVRDKR Base Product Number: TPSM41615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 987521-TPSM41615MOVR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
987521-TPSM41615MOVR
Power Supplies - Board Mount - DC DC Converters 987521-TPSM41615MOVR
Win Source Part Number: 987521-TPSM41615MOVR Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 7.1V Efficiency: 90% Package / Case: 66-PowerBQFN Module Supplier Device Package: 69-QFN (16x11) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM41615MOVRCT, 296-TPSM41615MOVRTR, 296-TPSM41615MOVRDKR Base Product Number: TPSM41615

Win Source Part Number: 987521-TPSM41615MOVR
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 7.1V
Efficiency: 90%
Package / Case: 66-PowerBQFN Module
Supplier Device Package: 69-QFN (16x11)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.63" L x 0.43" W x 0.17" H (16.0mm x 11.0mm x 4.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM41615MOVRCT,296-TPSM41615MOVRTR,296-TPSM41615MOVRDKR
Base Product Number: TPSM41615

Buy Now
DC-DC Converter IC - 132-TPSM41615MOVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM41615MOVR
DC-DC Converter IC 132-TPSM41615MOVR
4-V TO 16-V, 15-A, STACKABLE POW Product overview: TPSM41615MOVR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM41615MOVR can be used for catalog matching and distributor lookup.

4-V TO 16-V, 15-A, STACKABLE POW Product overview: TPSM41615MOVR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM41615MOVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 987521-TPSM41615MOVR 132-TPSM41615MOVR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data