Texas Instruments Automotive 1.5A 28V 5V DC-DC Converter IC TPSM84205EAB

Description
1.5A DC-DC Regulator, 28V In, 5V Out, 3-SIP, Automotive Product overview: TPSM84205EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5A, 28V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5A, 28V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84205EAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A DC-DC Regulator, 28V In, 5V Out, 3-SIP, Automotive Product overview: TPSM84205EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5A, 28V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5A, 28V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84205EAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5A 28V 5V DC-DC Converter IC - 132-TPSM84205EAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5A 28V 5V DC-DC Converter IC
132-TPSM84205EAB
Automotive 1.5A 28V 5V DC-DC Converter IC 132-TPSM84205EAB
1.5A DC-DC Regulator, 28V In, 5V Out, 3-SIP, Automotive Product overview: TPSM84205EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5A, 28V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5A, 28V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84205EAB can be used for catalog matching and distributor lookup.

1.5A DC-DC Regulator, 28V In, 5V Out, 3-SIP, Automotive Product overview: TPSM84205EAB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5A, 28V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5A, 28V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84205EAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1007501-TPSM84205EAB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1007501-TPSM84205EAB
Power Supplies - Board Mount - DC DC Converters 1007501-TPSM84205EAB
Win Source Part Number: 1007501-TPSM84205EAB Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Linear Regulator Replacement Features: OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 80 Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 28V Voltage - Output 1: 5V Efficiency: 94% Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPSM84205EAB,T PSM84205EAB-ND,296-4 7074,2156-TPSM84205E AB Base Product Number: TPSM84205

Win Source Part Number: 1007501-TPSM84205EAB
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Linear Regulator Replacement
Features: OCP, OTP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 80
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 28V
Voltage - Output 1: 5V
Efficiency: 94%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.40" L x 0.31" W x 0.44" H (10.1mm x 7.8mm x 11.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPSM84205EAB,TPSM84205EAB-ND,296-47074,2156-TPSM84205EAB
Base Product Number: TPSM84205

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM84205EAB 1007501-TPSM84205EAB
Product Name Automotive 1.5A 28V 5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data