Win Source Part Number: 1127952-TPSM82821ASI
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 4V
Efficiency: 95%
Package / Case: 10-TFDFN Module
Supplier Device Package: 10-uSIP (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM82821ASILRDK
DC DC CONVERTER 0.6-4V Product overview: TPSM82821ASILR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82821ASILR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1127952-TPSM82821ASILR | 132-TPSM82821ASILR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 4V DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |
| Output Voltage | 2.4 to 5.5 volts | 0.6000 to 4 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |