Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM13604HNDWR

Description
Win Source Part Number: 1214768-TPSM13604HND WR Category: Power Supplies - Board Mount>DC DC Converters Series: SIMPLE SWITCHER® Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 16V Efficiency: 96% Package / Case: TO-PMOD-7, Power Module Supplier Device Package: TO-PMOD-7 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.40" L x 0.39" W x 0.19" H (10.2mm x 9.9mm x 4.8mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM13604HNDWRCT ,296-TPSM13604HNDWRD KR,296-TPSM13604HNDW RTR
Request a Quote Datasheet
Description
Win Source Part Number: 1214768-TPSM13604HND WR Category: Power Supplies - Board Mount>DC DC Converters Series: SIMPLE SWITCHER® Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 16V Efficiency: 96% Package / Case: TO-PMOD-7, Power Module Supplier Device Package: TO-PMOD-7 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.40" L x 0.39" W x 0.19" H (10.2mm x 9.9mm x 4.8mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM13604HNDWRCT ,296-TPSM13604HNDWRD KR,296-TPSM13604HNDW RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1214768-TPSM13604HNDWR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1214768-TPSM13604HNDWR
Power Supplies - Board Mount - DC DC Converters 1214768-TPSM13604HNDWR
Win Source Part Number: 1214768-TPSM13604HND WR Category: Power Supplies - Board Mount>DC DC Converters Series: SIMPLE SWITCHER® Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 5V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 16V Efficiency: 96% Package / Case: TO-PMOD-7, Power Module Supplier Device Package: TO-PMOD-7 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.40" L x 0.39" W x 0.19" H (10.2mm x 9.9mm x 4.8mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM13604HNDWRCT ,296-TPSM13604HNDWRD KR,296-TPSM13604HNDW RTR

Win Source Part Number: 1214768-TPSM13604HNDWR
Category: Power Supplies - Board Mount>DC DC Converters
Series: SIMPLE SWITCHER®
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 5V
Voltage - Input (Max): 36V
Voltage - Output 1: 3 ~ 16V
Efficiency: 96%
Package / Case: TO-PMOD-7, Power Module
Supplier Device Package: TO-PMOD-7
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.40" L x 0.39" W x 0.19" H (10.2mm x 9.9mm x 4.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM13604HNDWRCT,296-TPSM13604HNDWRDKR,296-TPSM13604HNDWRTR

Buy Now
DC-DC Converter IC - 132-TPSM13604HNDWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM13604HNDWR
DC-DC Converter IC 132-TPSM13604HNDWR
SIMPLE SWITCHER 5-V TO 36-V, 4-A Product overview: TPSM13604HNDWR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM13604HNDWR can be used for catalog matching and distributor lookup.

SIMPLE SWITCHER 5-V TO 36-V, 4-A Product overview: TPSM13604HNDWR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM13604HNDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1214768-TPSM13604HNDWR 132-TPSM13604HNDWR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 5 to 36 volts 3 to 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details