Texas Instruments Power Supplies Board Mount DCDC Converters - TPSM84A22MOJR TPSM84A22MOJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798327-TPSM84A22MOJR Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 2.05 V Efficiency: 89% Family Name: TPSM84A22 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM84A22MOJT; Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798327-TPSM84A22MOJR Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 2.05 V Efficiency: 89% Family Name: TPSM84A22 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM84A22MOJT; Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJR - 798327-TPSM84A22MOJR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJR
798327-TPSM84A22MOJR
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJR 798327-TPSM84A22MOJR
Manufacturer: Texas Instruments Win Source Part Number: 798327-TPSM84A22MOJR Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 2.05 V Efficiency: 89% Family Name: TPSM84A22 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM84A22MOJT; Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798327-TPSM84A22MOJR
Series: SWIFT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 20-QFN Exposed Pad Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 2.05 V
Efficiency: 89%
Family Name: TPSM84A22
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package: 20-QFM (9x15)
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): TPSM84A22MOJT;
Introduction Date: January 12, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8V 14V 1.2V DC-DC Converter IC - 132-TPSM84A22MOJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 14V 1.2V DC-DC Converter IC
132-TPSM84A22MOJR
8V 14V 1.2V DC-DC Converter IC 132-TPSM84A22MOJR
8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJR can be used for catalog matching and distributor lookup.

8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 798327-TPSM84A22MOJR 132-TPSM84A22MOJR
Product Name Power Supplies Board Mount DCDC Converters - TPSM84A22MOJR 8V 14V 1.2V DC-DC Converter IC
Package Type Other; 20-QFN Exposed Pad Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
800MA Boost DC-DC Converter IC - 739-AAT1219IWP-1-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.25 volts
View Details
2 suppliers