Texas Instruments 16V DC-DC Converter IC TPSM63603RDHR

Description
DC DC CONVERTER 1-16V Product overview: TPSM63603RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63603RDHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1-16V Product overview: TPSM63603RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63603RDHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V DC-DC Converter IC - 132-TPSM63603RDHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V DC-DC Converter IC
132-TPSM63603RDHR
16V DC-DC Converter IC 132-TPSM63603RDHR
DC DC CONVERTER 1-16V Product overview: TPSM63603RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63603RDHR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1-16V Product overview: TPSM63603RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63603RDHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 970728-TPSM63603RDHR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
970728-TPSM63603RDHR
Power Supplies - Board Mount - DC DC Converters 970728-TPSM63603RDHR
Win Source Part Number: 970728-TPSM63603RDHR Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 16V Efficiency: 94.1% Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.24" L x 0.16" W x 0.07" H (6.0mm x 4.0mm x 1.8mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM63603RDHRCT, 296-TPSM63603RDHRTR, 296-TPSM63603RDHRDKR

Win Source Part Number: 970728-TPSM63603RDHR
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 16V
Efficiency: 94.1%
Package / Case: 30-PowerQFN Module
Supplier Device Package: 30-B0QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.24" L x 0.16" W x 0.07" H (6.0mm x 4.0mm x 1.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM63603RDHRCT,296-TPSM63603RDHRTR,296-TPSM63603RDHRDKR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM63603RDHR 970728-TPSM63603RDHR
Product Name 16V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data