Win Source Part Number: 1019966-TPSM5D1806RD
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 15V
Voltage - Output 1: 0.5 ~ 5.5V
Package / Case: 51-PowerFQFN Module
Supplier Device Package: 51-BQFN (8x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.31" L x 0.22" W x 0.07" H (8.0mm x 5.5mm x 1.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM5D1806RDBRDK
4.5-V TO 15-V INPUT, DUAL 6-A, S Product overview: TPSM5D1806RDBR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM5D1806RDBR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1019966-TPSM5D1806RDBR | 132-TPSM5D1806RDBR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Dual DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |