Texas Instruments DC-DC Converter IC TPSM63602RDHR

Description
3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602RDHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602RDHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 132-TPSM63602RDHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM63602RDHR
DC-DC Converter IC 132-TPSM63602RDHR
3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602RDHR can be used for catalog matching and distributor lookup.

3.6-V TO 36-V INPUT, 1-V TO 12-V Product overview: TPSM63602RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM63602RDHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: TPSM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Non-Isolated PoL Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off, Standby Output Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: TPSM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Features: Adjustable Output, Remote On/Off, Standby Output
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM63602RDHR
Product Name DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Unlock Full Specs
to access all available technical data