Texas Instruments Isolated 5.5V 500mW SOIC DC-DC Converter IC UCC12040DVE

Description
Isolated DC-DC Converter, 5.5V In, 500mW, 16-SOIC, -40 to 125C Product overview: UCC12040DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5.5V, 500mW, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5.5V, 500mW, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12040DVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated DC-DC Converter, 5.5V In, 500mW, 16-SOIC, -40 to 125C Product overview: UCC12040DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5.5V, 500mW, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5.5V, 500mW, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12040DVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 5.5V 500mW SOIC DC-DC Converter IC - 132-UCC12040DVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5.5V 500mW SOIC DC-DC Converter IC
132-UCC12040DVE
Isolated 5.5V 500mW SOIC DC-DC Converter IC 132-UCC12040DVE
Isolated DC-DC Converter, 5.5V In, 500mW, 16-SOIC, -40 to 125C Product overview: UCC12040DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5.5V, 500mW, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5.5V, 500mW, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12040DVE can be used for catalog matching and distributor lookup.

Isolated DC-DC Converter, 5.5V In, 500mW, 16-SOIC, -40 to 125C Product overview: UCC12040DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5.5V, 500mW, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5.5V, 500mW, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-UCC12040DVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237369-UCC12040DVE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237369-UCC12040DVE
Power Supplies - Board Mount - DC DC Converters 1237369-UCC12040DVE
Win Source Part Number: 1237369-UCC12040DVE Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Package: Tube Applications: ITE (Commercial), Laboratory, Medical Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 500 mW Control Features: Enable, Active High Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 140mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V, 5V Efficiency: 60% Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC12040DVE Base Product Number: UCC12040 Approval Agency: CQC, TUV, UL, VDE

Win Source Part Number: 1237369-UCC12040DVE
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Laboratory, Medical
Standard Package: 40
Mounting: SMD (SMT)
Power (Watts): 500 mW
Control Features: Enable, Active High
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 140mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V, 5V
Efficiency: 60%
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC12040DVE
Base Product Number: UCC12040
Approval Agency: CQC, TUV, UL, VDE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-UCC12040DVE 1237369-UCC12040DVE
Product Name Isolated 5.5V 500mW SOIC DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data